Status: | Unknown |
---|---|
Series: | MKT370 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
717
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
3,750
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
3,750
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
2,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,448
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
750
in stock
|
Buy Now | |
element14
from US$0.39
|
717
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
5.08 mm lead pitch |
Supplied loose in box, taped on ammopack or reel |
AEC-Q200 qualified (rev. D) |
Applications |
---|
Blocking and coupling, bypass and energy reservoir, telecom, industrial, consumer. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT370 |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.1UF 250VDC 10% MKT 5MMLS | TTI Europe |
Mkt 0,1 ?f ?10% 250 Vdc Pitch 5Mm Rohs Compliant: Yes |Vishay BFC237035104 | Newark Electronics |
Film Capacitor, 0.1 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
MKT370 Series 250 V 0.1 uF â–’10 % Radial Metallized Polyester Film Capacitor | Future Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
CAPACITOR POLYESTER FILM 0.1UF, 250V, 10%, RADIAL | element14 |
Capacitor, Film, MKT 0,1 F 10% 250 Vdc Pitch 5mm | BC Components / Vishay BFC237035104 | RS Americas |
Film Capacitor, 0.1 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237035104?
Additional datasheets, footprints and schematics for BFC237035104 are listed on our Part Details page. You can also find images and similar parts to BFC237035104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237035104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237035104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237035104 fall under?
The BFC237035104 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237035104 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237035104 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237035104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC237035104 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Future Electronics and Chip One Stop have stock available or on a lead time for BFC237035104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237035104 often in real-time on the comparison pages.
What if I can't find stock of BFC237035104?
You can fill out our help required form which you can use to request a quote for BFC237035104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.