Status: | Unknown |
---|---|
Series: | MKT368 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
705
in stock
|
Buy Now | |
element14
from US$0.29
|
1,742
in stock
|
Buy Now | |
Farnell
from US$0.29
|
1,742
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Available taped on reel and loose in box |
Applications |
---|
Blocking and coupling. Bypass and energy reservoir |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT368 |
General Information |
---|
Introduction |
Selection Guide |
Special Lead Configuration |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
CAP, 1000PF, 400V, 10%, PET | element14 |
CAPACITOR 1NF 400V | RS |
Capacitor, Film, Pet, 1000Pf, 400V | Newark Electronics |
1000 pF 220V 400V Polyester, Metallized Radial Film Capacitor | Future Electronics |
Film Capacitor, 1000 pF, 220 V, 400 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
1nF +/-10% 220 V ac, 400 V dc, 368, MKT368 Through Hole Polyester Film Capacitor | Vishay Dale BFC236855102 | RS Americas |
Film Capacitor, 1000 pF, 220 V, 400 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC236855102?
Additional datasheets, footprints and schematics for BFC236855102 are listed on our Part Details page. You can also find images and similar parts to BFC236855102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC236855102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC236855102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC236855102 fall under?
The BFC236855102 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC236855102 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC236855102 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC236855102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC236855102 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BFC236855102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC236855102 often in real-time on the comparison pages.
What if I can't find stock of BFC236855102?
You can fill out our help required form which you can use to request a quote for BFC236855102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.