Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 6mm |
---|---|
Thread Size - Metric | M12 |
Sensor Output | PNP |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Frequency Response Max | 400Hz |
Sensing Range | 0mm to 6mm |
Sensor Input | Inductive |
Supply Voltage Range DC | 10V to 30V |
Sensor Inductive M12, Sr 6mm PNP M12 | RS |
SENSOR, PROXIMITY SWITCH, S/S, M12, PNP | Farnell |
Where can I find additional details, specifications and documents for a BES M12EG1-PSC60Z-S04G-S11?
Additional datasheets, footprints and schematics for BES M12EG1-PSC60Z-S04G-S11 are listed on our Part Details page. You can also find images and similar parts to BES M12EG1-PSC60Z-S04G-S11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BES M12EG1-PSC60Z-S04G-S11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BES M12EG1-PSC60Z-S04G-S11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BES M12EG1-PSC60Z-S04G-S11 fall under?
The BES M12EG1-PSC60Z-S04G-S11 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BES M12EG1-PSC60Z-S04G-S11 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BES M12EG1-PSC60Z-S04G-S11 you can contact the distributor directly for product support, shipping queries etc.
Is the BES M12EG1-PSC60Z-S04G-S11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BES M12EG1-PSC60Z-S04G-S11 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for BES M12EG1-PSC60Z-S04G-S11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BES M12EG1-PSC60Z-S04G-S11 often in real-time on the comparison pages.
What if I can't find stock of BES M12EG1-PSC60Z-S04G-S11?
You can fill out our help required form which you can use to request a quote for BES M12EG1-PSC60Z-S04G-S11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.