Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.53
Sensing Range Max | 2mm |
---|---|
Thread Size - Metric | M8 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 30V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Frequency Response Max | 700Hz |
Sensing Range | 0mm to 2mm |
Sensor Input | Inductive |
Supply Voltage Range DC | 12V to 30V |
Inductive sensor, M8, Sr 2mm, PNP, M12 | RS |
Sensor: inductive | Transfer Multisort Elektronik |
Balluff Inductive Sensor PNP, Make Contact (NO) 700Hz 30V 200mA 2mm IP67 Connector, M12, Male, 4-Pole BES | Distrelec |
Proximity Switch, M8, Pnp | Newark Electronics |
PROXIMITY SWITCH, M8, PNP | element14 |
Where can I find additional details, specifications and documents for a BESM08MH1-PSC20B-S04G?
Additional datasheets, footprints and schematics for BESM08MH1-PSC20B-S04G are listed on our Part Details page. You can also find images and similar parts to BESM08MH1-PSC20B-S04G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BESM08MH1-PSC20B-S04G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BESM08MH1-PSC20B-S04G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BESM08MH1-PSC20B-S04G fall under?
The BESM08MH1-PSC20B-S04G is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BESM08MH1-PSC20B-S04G when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BESM08MH1-PSC20B-S04G you can contact the distributor directly for product support, shipping queries etc.
Is the BESM08MH1-PSC20B-S04G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BESM08MH1-PSC20B-S04G have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for BESM08MH1-PSC20B-S04G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BESM08MH1-PSC20B-S04G often in real-time on the comparison pages.
What if I can't find stock of BESM08MH1-PSC20B-S04G?
You can fill out our help required form which you can use to request a quote for BESM08MH1-PSC20B-S04G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.