Status: | Unknown |
---|---|
Series: | BE Series |
RoHS: | Unknown |
Enclosure Type | Screening Can |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 53mm |
External Width - Metric | 106mm |
External Depth - Metric | 80mm |
IP Rating | IP67 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 2.09" |
External Width - Imperial | 4.17" |
External Depth - Imperial | 3.15" |
Product Range | BE Series |
No. of Switch Holes | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Enclosure, Ip67, Size 2, Transparent Lid, Screening Can, 53 Mm, 106 Mm, 80 Mm, Pc (Polycarbonate) Rohs Compliant: Yes |Bulgin Limited BEP02SBT0 | Newark Electronics |
ENCLOSURE, BLK/TRANS, 80X105MM, IP67 | Farnell |
Where can I find additional details, specifications and documents for a BEP02SBT0?
Additional datasheets, footprints and schematics for BEP02SBT0 are listed on our Part Details page. You can also find images and similar parts to BEP02SBT0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BEP02SBT0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BEP02SBT0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BEP02SBT0 fall under?
The BEP02SBT0 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BEP02SBT0 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BEP02SBT0 you can contact the distributor directly for product support, shipping queries etc.
Is the BEP02SBT0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BEP02SBT0 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for BEP02SBT0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BEP02SBT0 often in real-time on the comparison pages.
What if I can't find stock of BEP02SBT0?
You can fill out our help required form which you can use to request a quote for BEP02SBT0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.