Status: | Unknown |
---|---|
Series: | CamdenBoss AGM Series |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 90Ah |
Battery Size Code | - |
Battery Terminals | M6 Bolt |
External Diameter | - |
External Height | 211mm |
External Width | 168mm |
External Depth | 306mm |
Weight | 29kg |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | CamdenBoss AGM Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a BEL120900?
Additional datasheets, footprints and schematics for BEL120900 are listed on our Part Details page. You can also find images and similar parts to BEL120900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BEL120900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BEL120900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BEL120900 fall under?
The BEL120900 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to BEL120900 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BEL120900 you can contact the distributor directly for product support, shipping queries etc.
Is the BEL120900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BEL120900 have stock available?
There is no stock from authorised distributors for BEL120900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BEL120900 often in real-time on the comparison pages.
What if I can't find stock of BEL120900?
You can fill out our help required form which you can use to request a quote for BEL120900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.