Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0161
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0187
|
61,900
in stock
|
Buy Now | |
element14
from US$0.0250
|
281,134
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
239,635
in stock
|
Buy Now | |
Farnell
from US$0.0162
|
239,635
in stock
|
Buy Now | |
CoreStaff
from US$0.0240
|
14,030
in stock
|
Buy Now | |
Conrad
from US$0.07
|
12,667
in stock
|
Buy Now | |
Chip One Stop
from US$0.0272
|
6,685
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0445
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0161
|
-
|
Buy Now | |
TTI Europe
from US$0.0183
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | EH Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Eh Contact Loose Piece | Newark Electronics |
Crimp terminal,2.5mm pitch loose | RS |
Crimp-detachable connection cable to PCB.Simple conversion from single strands AWG 30-22, for Signal- and low currents up to 3 A. The catch bar at casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered due to pre-tinning.Low in the straight version (8.1 mm) and flat in the angled version (4.2 mm)This text is machine translated. | Conrad |
Contact | Transfer Multisort Elektronik |
CONN TERM CRIMP EH 22-30AWG | Future Electronics |
PITCH2.5MM,3A,250V,AWG#32-22 | TTI Europe |
Where can I find additional details, specifications and documents for a BEH-001T-P0.6?
Additional datasheets, footprints and schematics for BEH-001T-P0.6 are listed on our Part Details page. You can also find images and similar parts to BEH-001T-P0.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BEH-001T-P0.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BEH-001T-P0.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BEH-001T-P0.6 fall under?
The BEH-001T-P0.6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BEH-001T-P0.6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BEH-001T-P0.6 you can contact the distributor directly for product support, shipping queries etc.
Is the BEH-001T-P0.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BEH-001T-P0.6 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and CoreStaff have stock available or on a lead time for BEH-001T-P0.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BEH-001T-P0.6 often in real-time on the comparison pages.
What if I can't find stock of BEH-001T-P0.6?
You can fill out our help required form which you can use to request a quote for BEH-001T-P0.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.