Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$182.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$182.72
|
-
|
Buy Now |
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 52Ah |
Battery Size Code | - |
Battery Terminals | Bolt |
External Diameter | - |
External Height | 207mm |
External Width | 167mm |
External Depth | 228mm |
Weight | 17.5kg |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bolt Hole Diameter | 6mm |
Charge Current Max | 14A |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Output Voltage | 12V |
BATTERY, EUROPA+GEL, 12V, 55AH | Farnell |
Where can I find additional details, specifications and documents for a BEG120550?
Additional datasheets, footprints and schematics for BEG120550 are listed on our Part Details page. You can also find images and similar parts to BEG120550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BEG120550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BEG120550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BEG120550 fall under?
The BEG120550 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to BEG120550 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BEG120550 you can contact the distributor directly for product support, shipping queries etc.
Is the BEG120550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BEG120550 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BEG120550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BEG120550 often in real-time on the comparison pages.
What if I can't find stock of BEG120550?
You can fill out our help required form which you can use to request a quote for BEG120550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.