Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.11
|
-
|
Buy Now |
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 7.5Ah |
Battery Size Code | - |
Battery Terminals | Quick Connect |
External Diameter | - |
External Height | 96mm |
External Width | 65mm |
External Depth | 151mm |
Weight | 2.5kg |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Charge Current Max | 1.5A |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Output Voltage | 12V |
BATTERY, EUROPA+GEL, 12V, 7.5AH | Farnell |
Where can I find additional details, specifications and documents for a BEG120075?
Additional datasheets, footprints and schematics for BEG120075 are listed on our Part Details page. You can also find images and similar parts to BEG120075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BEG120075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BEG120075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BEG120075 fall under?
The BEG120075 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to BEG120075 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BEG120075 you can contact the distributor directly for product support, shipping queries etc.
Is the BEG120075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BEG120075 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BEG120075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BEG120075 often in real-time on the comparison pages.
What if I can't find stock of BEG120075?
You can fill out our help required form which you can use to request a quote for BEG120075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.