Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.26
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 25A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 6.12N |
SVHC | No SVHC (07-Jul-2017) |
Basic Switch, SPDT, 25 Amps at 250 Vac, Pin Plunger Actuator, Solder Termination | Honeywell BE-2R | RS Americas |
Switches Basic Sw SPDT 25 A 250Vac PIN PLGR ACTR | Rapid Electronics |
Honeywell Basic / Snap Action Switches Basic Sw SP | Distrelec |
Large Basic Switch/Honeywell |Honeywell BE-2R | Newark Electronics |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches Basic Sw SPDT 25 A 250Vac PIN PLGR ACTR | Sager |
Where can I find additional details, specifications and documents for a BE-2R?
Additional datasheets, footprints and schematics for BE-2R are listed on our Part Details page. You can also find images and similar parts to BE-2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BE-2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BE-2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BE-2R fall under?
The BE-2R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BE-2R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BE-2R you can contact the distributor directly for product support, shipping queries etc.
Is the BE-2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BE-2R have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for BE-2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BE-2R often in real-time on the comparison pages.
What if I can't find stock of BE-2R?
You can fill out our help required form which you can use to request a quote for BE-2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.