Status: | Active |
---|---|
Series: | BDX53B |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
587
in stock
|
Buy Now | |
element14
from US$0.42
|
587
in stock
|
Buy Now | |
Farnell
from US$0.40
|
587
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High DC Current Gain hFE = 2500 (Typ) @ IC = 4.0 Adc |
Collector Emitter Sustaining Voltage @ 100 mAdc VCEO(sus) = 80 Vdc (Min) BDX53B, 54B VCEO(sus) = 100 Vdc (Min) - BDX53C, 54C |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC = 3.0 Adc VCE(sat) = 4.0 Vdc (Max) @ IC = 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Description | BDX53B |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 8 |
V(BR)CEO Min (V) | 80 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 0.75 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | TO-220-3 |
Transistor, Npn, 80V, 8A, To-220Ab | Newark Electronics |
TRANSISTOR, NPN, 80V, 8A, TO-220AB | element14 |
ON Semiconductor, BDX53BG | RS |
Trans Darlington NPN 80V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
Darlington Transistors 8A 80V Bipolar Power NPN | Future Electronics |
onsemi Darlington Transistor, NPN, 80V, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a BDX53BG?
Additional datasheets, footprints and schematics for BDX53BG are listed on our Part Details page. You can also find images and similar parts to BDX53BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDX53BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDX53BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDX53BG fall under?
The BDX53BG is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BDX53BG when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDX53BG you can contact the distributor directly for product support, shipping queries etc.
Is the BDX53BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BDX53BG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for BDX53BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDX53BG often in real-time on the comparison pages.
What if I can't find stock of BDX53BG?
You can fill out our help required form which you can use to request a quote for BDX53BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.