BDS2A100220RK TE Connectivity Parts by TE Connectivity

RES THICK FILM 220R 100W SCREW

Status: Unknown
Series: BDS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.53

Distributor Stock
Logo for Farnell
Farnell
from US$54.54
45
in stock
Buy Now
Logo for element14
element14
from US$61.14
45
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$67.80
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.53
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$67.14
-
Buy Now
Logo for TE Store
TE Store
from US$127.21
-
Buy Now

Specifications

Resistance 220ohm
Product Range BDS Series
Power Rating 100W
Resistance Tolerance ± 10%
Voltage Rating 500V
Resistor Element Type Thick Film
Temperature Coefficient ± 150ppm/°C

Alternative Descriptions

RES, 220R, 100W, THICK FILM, 500V, SCREW | element14
Res, Thick Film, 220R, 100W, Screw | Newark Electronics
Resistor, Thick Film, Res 220 Ohms, Pwr-Rtg 100 W, Tol 10%,SMT, Screw Termination | TE Connectivity BDS2A100220RK | RS Americas
BDS 2 A 100 220R 10% Resistance Value: 220 Ω Element Type: Thick Film Resistor Type: Power Resistor Product Height: 21 mm Product Height: .827 in Resistor Power Bds2A100 | 220 Ω Thick Film Power Resistor 21 mm | Part Number: BDS2A100220RK | Internal Number: 1614782-8 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BDS2A100220RK?

Additional datasheets, footprints and schematics for BDS2A100220RK are listed on our Part Details page. You can also find images and similar parts to BDS2A100220RK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BDS2A100220RK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDS2A100220RK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BDS2A100220RK fall under?

The BDS2A100220RK is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to BDS2A100220RK when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BDS2A100220RK you can contact the distributor directly for product support, shipping queries etc.

Is the BDS2A100220RK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BDS2A100220RK have stock available?

Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for BDS2A100220RK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BDS2A100220RK often in real-time on the comparison pages.

What if I can't find stock of BDS2A100220RK?

You can fill out our help required form which you can use to request a quote for BDS2A100220RK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay