Status: | Unknown |
---|---|
Series: | BDS Series |
RoHS: | Unknown |
Prices starting from US$58.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.06
|
No stock
|
Buy Now | |
TE Store
from US$127.21
|
307
in stock
|
Buy Now | |
Rapid Electronics
from US$59.69
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$61.30
|
39
in stock
|
Buy Now | |
Distrelec
from US$90.00
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$77.94
|
-
|
Buy Now | |
RS Americas
from US$78.42
|
-
|
Buy Now | |
element14
from US$58.04
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | BDS Series |
Power Rating | 100W |
Resistance Tolerance | ± 10% |
Voltage Rating | 500V |
Resistor Element Type | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
BDS 2 A 100 10R 10% Resistance Value: 10 Ω Element Type: Thick Film Resistor Type: Power Resistor Product Height: 21 mm Product Height: .827 in Resistor Power Bds2A100 | 10 Ω Thick Film Power Resistor 21 mm | Part Number: BDS2A10010RK | Internal Number: 1614782-3 | TE Connectivity | TE Store |
Wirewound Res.-Chassis Mount BDS 2 A 100 10R 10% | Rapid Electronics |
TE Connectivity - AMP Planar Resistor BDS2 A 10 Ohms 10% 100W | Distrelec |
Res, Thick Film, 10R, 100W, Screw | Newark Electronics |
Resistor, Thick Film, Res 10 Ohms, Pwr-Rtg 100 W, Tol 10%,SMT, Screw Termination | TE Connectivity BDS2A10010RK | RS Americas |
RESISTOR, 100W 10R | element14 |
Where can I find additional details, specifications and documents for a BDS2A10010RK?
Additional datasheets, footprints and schematics for BDS2A10010RK are listed on our Part Details page. You can also find images and similar parts to BDS2A10010RK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDS2A10010RK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDS2A10010RK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDS2A10010RK fall under?
The BDS2A10010RK is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to BDS2A10010RK when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDS2A10010RK you can contact the distributor directly for product support, shipping queries etc.
Is the BDS2A10010RK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BDS2A10010RK have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for BDS2A10010RK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDS2A10010RK often in real-time on the comparison pages.
What if I can't find stock of BDS2A10010RK?
You can fill out our help required form which you can use to request a quote for BDS2A10010RK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.