Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.53
AEC-Q100 Qualified (Grade 1) |
Single Synchronous Buck DC/DC Converter |
Adjustable Soft Start Function |
Output Discharge Function |
Power Good Output |
Input Under Voltage Lockout Protection (UVLO) |
Short Circuit Protection (SCP) |
Output Over Voltage Protection (OVP) |
Over Current Protection (OCP) |
Thermal Shutdown Protection (TSD) |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.7 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 0.8 |
Vout1(Max.)[V] | 5.5 |
Iout1(Max.)[A] | 2 |
SW frequency(Max.)[MHz] | 2.2 |
Light Load mode | No |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2x2 (t=0.6) |
Common Standard | AEC-Q100 (Automotive Grade) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD9S201NUX_PSpice.zip |
Data Sheet |
---|
BD9S201NUX-C Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
Application Note for REFRPT001-EVK-001 |
REFRPT001-EVK-001 EMC Test Report |
CISPR25 Class5 Compliant, 8 rails power tree reference design for automotive ADAS and Info-Display |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C | element14 |
Dc/Dc Conv, Sync Buck, 2.2Mhz, 125Deg C Rohs Compliant: Yes |Rohm BD9S201NUX-CE2 | Newark Electronics |
Where can I find additional details, specifications and documents for a BD9S201NUX-CE2?
Additional datasheets, footprints and schematics for BD9S201NUX-CE2 are listed on our Part Details page. You can also find images and similar parts to BD9S201NUX-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9S201NUX-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9S201NUX-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9S201NUX-CE2 fall under?
The BD9S201NUX-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.
Can I view similar or alternative parts?
You can view similar parts to BD9S201NUX-CE2 when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9S201NUX-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9S201NUX-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9S201NUX-CE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for BD9S201NUX-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9S201NUX-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD9S201NUX-CE2?
You can fill out our help required form which you can use to request a quote for BD9S201NUX-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.