Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Rohm Semiconductor |
---|---|
Silicon Core Number | BD9C301FJ |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Eval Board BD9C301FJ |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Bd9C301Fj-Evk-001 |Rohm BD9C301FJ-EVK-001 | Newark Electronics |
Rohm, Eval Board, BD9C301FJ-EVK-001 | ROHM Semiconductor BD9C301FJ-EVK-001 | RS Americas |
Step-Down DC/DC Converter BD9C301FJ Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a BD9C301FJ-EVK-001?
Additional datasheets, footprints and schematics for BD9C301FJ-EVK-001 are listed on our Part Details page. You can also find images and similar parts to BD9C301FJ-EVK-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9C301FJ-EVK-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9C301FJ-EVK-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9C301FJ-EVK-001 fall under?
The BD9C301FJ-EVK-001 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BD9C301FJ-EVK-001 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9C301FJ-EVK-001 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9C301FJ-EVK-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9C301FJ-EVK-001 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for BD9C301FJ-EVK-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9C301FJ-EVK-001 often in real-time on the comparison pages.
What if I can't find stock of BD9C301FJ-EVK-001?
You can fill out our help required form which you can use to request a quote for BD9C301FJ-EVK-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.