Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Single Synchronous Buck DC/DC Converter |
Constant On-time Control |
Light Load Mode Control |
Adjustable Soft Start |
Power Good Output |
Output Capacitor Discharge Function |
Over Voltage Protection(OVP) |
Over Current Protection(OCP) |
Short Circuit Protection(SCP) |
Thermal Shutdown Protection(TSD) |
Under Voltage Lockout Protection(UVLO) |
VMMP08LZ2020 Package Backside Heat Dissipation 0.5mm Pitch |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.7 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 0.6 |
Vout1(Max.)[V] | 4.4 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 1 |
Light Load mode | Yes |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2x2 (t=0.4) |
Data Sheet |
---|
BD9B305QUZ Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide for BD9B305QUZ-EVK-001 |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Dc/Dc Conv, Sync Buck, 1Mhz, 85Deg C Rohs Compliant: Yes |Rohm BD9B305QUZ-E2 | Newark Electronics |
Conv DC to DC Single Step Down 2.7V to 5.5V 8-Pin VMMP Emboss T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 1MHZ, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD9B305QUZ-E2?
Additional datasheets, footprints and schematics for BD9B305QUZ-E2 are listed on our Part Details page. You can also find images and similar parts to BD9B305QUZ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9B305QUZ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9B305QUZ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9B305QUZ-E2 fall under?
The BD9B305QUZ-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.
Can I view similar or alternative parts?
You can view similar parts to BD9B305QUZ-E2 when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9B305QUZ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9B305QUZ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9B305QUZ-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD9B305QUZ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9B305QUZ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9B305QUZ-E2?
You can fill out our help required form which you can use to request a quote for BD9B305QUZ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.