Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
4,586
in stock
|
Buy Now | |
CoreStaff
from US$0.69
|
2,298
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
-
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
element14
from US$1.04
|
-
|
Buy Now | |
Farnell
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High detection voltage precision : ±1.5%, ±2.5% (Ta = −40℃ to 105℃) |
Super-low current consumption : 5µA (Typ.) |
Built-in watchdog timer |
Reset delay time can be set with the CT pin's external capacitance. |
Watchdog timer monitor time and reset time can be set with the CTW pin's external capacitance. |
Output circuit type : N-channel open drain |
Under Voltage Detection Voltage [V] (typ.) | 4.1 |
---|---|
VDET Precision [%] | ±1.5 |
Reset Active Voltage Range [V] | 1.0 to 10 |
Output Types | Open drain |
Reset Delay Timer | Adjustable Delay |
Reset Active State | Low |
Manual Reset | No |
Watchdog Timer | Yes |
SENSE Pin | No |
Auto Motive | No |
Circuit Current (ON) [µA] | 5 |
Hysteresis Voltage [V] | VDET x 0.035 |
L Output Current (LowVol) [mA] | 0.7 |
Delay Circuit Resistance [MΩ] | 10 |
WDT Active Voltage Range [V] | 2.5 to 10 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 5x6.2 (t=1.71) |
Data Sheet |
---|
BD99A41F Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Voltage Detector with Watchdog Timer | RS |
Voltage Detector, -40 To 105Deg C | Newark Electronics |
Voltage Detector ICs with Watchdog Timer | Future Electronics |
Processor Supervisor 4.162V 1 to 10V 8-Pin SOP Emboss T/R | Avnet America |
VOLTAGE DETECTOR, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD99A41F-E2?
Additional datasheets, footprints and schematics for BD99A41F-E2 are listed on our Part Details page. You can also find images and similar parts to BD99A41F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD99A41F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD99A41F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD99A41F-E2 fall under?
The BD99A41F-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BD99A41F-E2 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD99A41F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD99A41F-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD99A41F-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BD99A41F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD99A41F-E2 often in real-time on the comparison pages.
What if I can't find stock of BD99A41F-E2?
You can fill out our help required form which you can use to request a quote for BD99A41F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.