Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.62
|
No stock
|
Buy Now | |
Avnet Asia
from US$5.42
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$3.37
|
2,494
in stock
|
Buy Now | |
Chip One Stop
from US$3.33
|
34
in stock
|
Buy Now | |
Rutronik
from US$3.90
|
-
|
Buy Now | |
Newark Electronics
from US$4.38
|
-
|
Buy Now | |
Future Electronics
from US$3.66
|
-
|
Buy Now | |
Avnet America
from US$3.39
|
-
|
Buy Now | |
element14
from US$4.34
|
-
|
Buy Now |
Supply Voltage(Min.)[V] | 3.8 |
---|---|
Supply Voltage(Max.)[V] | 25 |
Charge Voltage [V] | 4.192±0.5% / 8.400±0.5% / 12.592±0.5% / 16.800±0.5% |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x5 (t=1) |
Data Sheet |
---|
BD99954MWV Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide |
Application Note |
---|
Li-ion battery manager charging application note |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
CHARGING IC 4-CELL QFN | Avnet Asia |
BATT.CHARGER IC 25V 1-4 Cells | Rutronik |
Batt Manager, Li-Ion/Pol, 16.384A, Uqfn | Newark Electronics |
BD99954 Series 1 to 4-Cell Li-Ion Battery Manager Application Processors -QFN-40 | Future Electronics |
BATT MANAGER, LI-ION/POL, 16.384A, UQFN | element14 |
Where can I find additional details, specifications and documents for a BD99954MWV-E2?
Additional datasheets, footprints and schematics for BD99954MWV-E2 are listed on our Part Details page. You can also find images and similar parts to BD99954MWV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD99954MWV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD99954MWV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD99954MWV-E2 fall under?
The BD99954MWV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Battery Management > Battery Charger ICs.
Can I view similar or alternative parts?
You can view similar parts to BD99954MWV-E2 when available in the Battery Charger ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD99954MWV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD99954MWV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD99954MWV-E2 have stock available?
Authorised distributors including Avnet Asia, CoreStaff, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for BD99954MWV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD99954MWV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD99954MWV-E2?
You can fill out our help required form which you can use to request a quote for BD99954MWV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.