Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.43
|
No stock
|
Buy Now | |
Chip One Stop
from US$6.35
|
84
in stock
|
Buy Now | |
CoreStaff
from US$2.76
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
-
|
Buy Now | |
Future Electronics
from US$2.47
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
element14
from US$4.65
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1) Includes Buck converter (CH1, 2 and 4), and Buck-Boost converter (CH3), total 4 channels included. |
2) Includes Power MOSFET for all channels. |
3) Includes Over Current Protection (OCP) for all channels. |
4) Includes Short Circuit Protection (SCP.) |
5) Includes Undervoltage Lock Out (UVLO.) |
6) Includes Thermal Shut Down (TSD.) |
7) Includes Power Good(PG) |
8) External synchronous oscillation |
9) Each channel can be turn on/off individually. |
10) Contains internal compensation for all channels. |
11) Operation frequency of 1MHz. |
9) Includes cut off output voltage circuit during over current(timer latch type). |
10) Includes back-gate control for CH1 with soft start function. |
11) Select initial value by VOSEL2,3,4 terminal |
12) Includes Load SW which input are CH1 output. |
ch | 4 |
---|---|
Operating Frequency [MHz] | 0.6 to 1.5 |
Supply Voltage [V] | 4 to 14 |
Reference Voltage Precision1 [%] | 0.6 |
Reference Voltage Precision2 [%] | 0.8 |
Step Down [ch] | 3 |
Buck-Boost [ch] | 1 |
Built-in FET [ch] | 4 |
Synchronous Rectifier [ch] | 4 |
Package Size [mm] | 3.75x3.75 (t=0.55) |
Data Sheet |
---|
BD9866GUL Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Management Ic, -40 To 85Deg C | Newark Electronics |
4CH Internal Power MOSFET System Switching Regulator VCSP50L3 pkg | Future Electronics |
Conv DC-DC Quad Buck-Boost/Step Down 49-Pin VCSP Embossed Carrier T/R | Avnet America |
POWER MANAGEMENT IC, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD9866GUL-E2?
Additional datasheets, footprints and schematics for BD9866GUL-E2 are listed on our Part Details page. You can also find images and similar parts to BD9866GUL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9866GUL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9866GUL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9866GUL-E2 fall under?
The BD9866GUL-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to BD9866GUL-E2 when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9866GUL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9866GUL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9866GUL-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD9866GUL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9866GUL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9866GUL-E2?
You can fill out our help required form which you can use to request a quote for BD9866GUL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.