Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
AEC-Q100 Qualified |
Frequency and Duty Width Setting Through External Resistance and Capacity |
Wide Input Voltage Range |
Wide Operating Temperature Range |
Very Small MSOP8 Package |
Power Supply Voltage (Min.) [V] | 4.5 |
---|---|
Power Supply Voltage (Max.) [V] | 42 |
CR Timer Frequency Range [Hz] | 1 to 10K |
Circuit Current (Typ.)[mA] | 3 |
Channel | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2.9x4 (t=0.9) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD9555FVM-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Timer, Aec-Q100, -40 To 125 Deg C | Newark Electronics |
TIMER, AEC-Q100, -40 TO 125 DEG C | element14 |
Capture the Product Description Manually Standard 1 8-Pin MSOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD9555FVM-CGTR?
Additional datasheets, footprints and schematics for BD9555FVM-CGTR are listed on our Part Details page. You can also find images and similar parts to BD9555FVM-CGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9555FVM-CGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9555FVM-CGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9555FVM-CGTR fall under?
The BD9555FVM-CGTR is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Timers, Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to BD9555FVM-CGTR when available in the Timers, Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9555FVM-CGTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD9555FVM-CGTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9555FVM-CGTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for BD9555FVM-CGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9555FVM-CGTR often in real-time on the comparison pages.
What if I can't find stock of BD9555FVM-CGTR?
You can fill out our help required form which you can use to request a quote for BD9555FVM-CGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.