Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 9V |
Input Voltage Max | 18V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | 800kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOP |
No. of Pins | 18Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LED DRIVER, -40 TO 85DEG C, SOP-18 | Farnell |
LED Driver Boost 1-Ch Analog/PWM 18-Pin SOP Emboss T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BD9488F-GE2?
Additional datasheets, footprints and schematics for BD9488F-GE2 are listed on our Part Details page. You can also find images and similar parts to BD9488F-GE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9488F-GE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9488F-GE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9488F-GE2 fall under?
The BD9488F-GE2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD9488F-GE2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9488F-GE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9488F-GE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9488F-GE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Avnet Asia have stock available or on a lead time for BD9488F-GE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9488F-GE2 often in real-time on the comparison pages.
What if I can't find stock of BD9488F-GE2?
You can fill out our help required form which you can use to request a quote for BD9488F-GE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.