Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
DCDC Converter with Current Mode |
LED Protection Circuit (Over Boost Protection, LED OCP Protection) |
Over Voltage Protection (OVP) for the Output Voltage VOUT |
Adjustable Soft Start |
Adjustable Oscillation Frequency of DCDC |
Analog Dimming from 0.2V to 3.0V |
LED Dimming PWM Over Duty Protection(ODP) |
Topology | Boost |
---|---|
Vin(Min.)[V] | 9 |
Vin(Max.)[V] | 35 |
Number of Outputs | 2 |
Frequency(Max.)[MHz] | 1 |
LED Configuration | 2ch |
Integrated FET | No |
Dimming | PWM / Analog |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 10x7.8 (t=2.1) |
Data Sheet |
---|
BD9416FS Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Led Driver, Boost, 1Mhz, Ssop-A24 | Newark Electronics |
LED DRIVER, BOOST, 1MHZ, SSOP-A24 | element14 |
LED Driver, Boost (Step Up), 2 Outputs, 9V to 35V in, 1MHz Switch, SSOP-24 | Avnet America |
Where can I find additional details, specifications and documents for a BD9416FS-E2?
Additional datasheets, footprints and schematics for BD9416FS-E2 are listed on our Part Details page. You can also find images and similar parts to BD9416FS-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9416FS-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9416FS-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9416FS-E2 fall under?
The BD9416FS-E2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD9416FS-E2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9416FS-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9416FS-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9416FS-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BD9416FS-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9416FS-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9416FS-E2?
You can fill out our help required form which you can use to request a quote for BD9416FS-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.