Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.75
4ch LED constant current driver and DC/DC converter |
Maximum LED Current: 150mA |
LED Feedback Voltage: 0.37V (@NADIM=2.62V), so lower heat. Adjustable Feed Back Voltage by following LED Current setting. |
±2% LED current accuracy (NADIM=2.62V, when each LED is set to 100mA) |
Analog current (Linear) dimming at NADIM pin |
LED pin rating 60V |
Individual detection and individual LED OFF for both open and short circuits |
Built-in ISET pin short-circuit protection circuit |
Set Soft-Start time byexternal capacitor. |
FET’s Gate (N pin) is driven by 5.8V swing |
Built-in Vout discharge circuit for shutdown |
Built-in Vout overvoltage protection (OVP) / reduced voltage protection (SCP) circuit |
Adjustable LED Short Protection Voltage by LSP terminal |
HSOP20, HTSSOP-B24 package with high heat radiation efficiency |
Topology | Boost |
---|---|
Vin(Min.)[V] | 9 |
Vin(Max.)[V] | 35 |
Output Current(Max.)[mA] | 150 |
Number of Outputs | 4 |
Frequency(Max.)[MHz] | 0.15 |
Dimming | PWM |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 7.8x7.6 (t=1) |
Data Sheet |
---|
BD9394EFV Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, Boost, 150Khz, Htssop-24 | Newark Electronics |
LED DRIVER, BOOST, 150KHZ, HTSSOP-24 | element14 |
LED Driver Boost 4-Ch 48 LEDs Analog 24-Pin HTSSOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD9394EFV-E2?
Additional datasheets, footprints and schematics for BD9394EFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD9394EFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9394EFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9394EFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9394EFV-E2 fall under?
The BD9394EFV-E2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD9394EFV-E2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9394EFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9394EFV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9394EFV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD9394EFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9394EFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9394EFV-E2?
You can fill out our help required form which you can use to request a quote for BD9394EFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.