Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
1ch PWM Control DC/DC Converter Controller |
Input Voltage Range:4.2~18V |
Feed Back Voltage:1.25±1.6% |
Oscillating Frequency Variable:100~800kHz |
Built-in Soft Start Function |
Standby Current of 0 uA (Typ.) |
Built-in Master / Slave Function |
Protection Circuit : Under Voltage Lockout Protection Circuit |
Thermal Shutdown Circuit |
Short Protection Circuit of Timer Latch type |
MSOP8 Package |
ch | 1 |
---|---|
Integrated FET / Controller | Controller |
Topology | Boost |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 4.2 |
Vin1(Max.)[V] | 18 |
SW frequency(Max.)[MHz] | 0.8 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
BD9306AFVM Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
DC DC Cntrlr Single-OUT Step Up 4.2V to 18V Input 8-Pin MSOP T/R | Avnet Asia |
Switching regulator, Contoller type | RS |
DC/DC CTRL, BOOST, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BD9306AFVM-TR?
Additional datasheets, footprints and schematics for BD9306AFVM-TR are listed on our Part Details page. You can also find images and similar parts to BD9306AFVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9306AFVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9306AFVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9306AFVM-TR fall under?
The BD9306AFVM-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD9306AFVM-TR when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9306AFVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD9306AFVM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9306AFVM-TR have stock available?
Authorised distributors including Chip One Stop, Avnet Asia, CoreStaff, RS and Avnet America have stock available or on a lead time for BD9306AFVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9306AFVM-TR often in real-time on the comparison pages.
What if I can't find stock of BD9306AFVM-TR?
You can fill out our help required form which you can use to request a quote for BD9306AFVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.