Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Pyroelectric Infrared Sensor |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 6V |
IC Package Type | SSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Pyroelctric Infrared Sensor Amp, Ssop-14 | Newark Electronics |
PYROELCTRIC INFRARED SENSOR AMP, SSOP-14 | element14 |
Where can I find additional details, specifications and documents for a BD9251FV-BZE2?
Additional datasheets, footprints and schematics for BD9251FV-BZE2 are listed on our Part Details page. You can also find images and similar parts to BD9251FV-BZE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9251FV-BZE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9251FV-BZE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9251FV-BZE2 fall under?
The BD9251FV-BZE2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BD9251FV-BZE2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9251FV-BZE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9251FV-BZE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9251FV-BZE2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BD9251FV-BZE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9251FV-BZE2 often in real-time on the comparison pages.
What if I can't find stock of BD9251FV-BZE2?
You can fill out our help required form which you can use to request a quote for BD9251FV-BZE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.