Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.95
AEC-Q100 Qualified (Grade 1) |
Integrated Pch POWER MOSFET |
Low Dropout: 100% ON Duty Cycle |
External Synchronization Function |
Soft Start Function: 1.38ms (fsw = 500kHz) |
Current Mode Control |
Over Current Protection |
Low Supply Voltage Error Prevention |
Thermal Shut Down Protection |
Short Circuit Protection |
High power HRP7 package mounted |
Compact and High power HTSOP-J8 package mounted |
Load dump up to 42V. |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 3.5 |
Vin1(Max.)[V] | 36 |
Vout1(Min.)[V] | 0.8 |
Vout1(Max.)[V] | 36 |
Iout1(Max.)[A] | 1.25 |
SW frequency(Max.)[MHz] | 0.6 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 4.9x6 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD906xx_PSpice.zip |
Data Sheet |
---|
BD90610EFJ-C Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
STEP DOWN REGULATOR | Future Electronics |
DC/DC 36V 1,25A D SOP8 | Rutronik |
Conv DC-DC Single Step Down 3.5V 36V 8-Pin HTSOP-J Embossed T/R | Avnet America |
DC/DC CONV, AEC-Q100, 600KHZ, HTSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a BD90610EFJ-CE2?
Additional datasheets, footprints and schematics for BD90610EFJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BD90610EFJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD90610EFJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD90610EFJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD90610EFJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD90610EFJ-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD90610EFJ-CE2 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, Rutronik and Avnet America have stock available or on a lead time for BD90610EFJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD90610EFJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD90610EFJ-CE2?
You can fill out our help required form which you can use to request a quote for BD90610EFJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.