Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
No stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.69V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | HTSOP |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Nom. | 1.2V |
Switching Frequency | 2.25MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
No. of Outputs | 1Outputs |
DC/DC CONV, BUCK, 1.2V, 2.25MHZ, HTSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a BD90522EFJ-CE2?
Additional datasheets, footprints and schematics for BD90522EFJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BD90522EFJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD90522EFJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD90522EFJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD90522EFJ-CE2 fall under?
The BD90522EFJ-CE2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BD90522EFJ-CE2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD90522EFJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD90522EFJ-CE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD90522EFJ-CE2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BD90522EFJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD90522EFJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD90522EFJ-CE2?
You can fill out our help required form which you can use to request a quote for BD90522EFJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.