Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
1,693
in stock
|
Buy Now | |
CoreStaff
from US$1.16
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
1,827
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
1,693
in stock
|
Buy Now | |
element14
from US$1.33
|
1,693
in stock
|
Buy Now | |
Rutronik
from US$1.57
|
-
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now |
Monolithic power IC that has a built-in control part (CMOS) and a power MOS FET on 1chip |
8ch Low-side switch for driving resistive, inductive load |
16bit Serial peripheral interface (SPI) for diagnostics and control |
Built-in Open Load Detection circuit in output-off state |
Built-in Over Current Protection circuit (OCP) |
Built-in Active Clamp circuit |
Built-in Thermal shutdown circuit (TSD) |
Low On resistance of RON=700mΩ (VIN=5V, Tj=25°C, Io=0.20A, Typ) |
Surface mount HTSSOP-B24 Package |
AEC-Q100 Qualified (Grade1) |
Channel Number [ch] | 8 |
---|---|
Drain-Source Voltage (Max.)[V] | 45 |
Output Current[A] | 0.5 |
ON Resistance [mΩ] | 700 |
Over Current Detect [A] | 0.5 |
Active Clamp Energy [mJ] | 70 |
Supply Voltage(Min.)[V] | 3.0/4.0 (Digital/Analog) |
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 500/3000 (Digital/Analog) |
Thermal Shut Down | Off-Latch |
Open Load Detect [V] | 2 |
Status Terminal | Available |
Junction Temperature Tj (Min.)[°C] | -40 |
Junction Temperature Tj (Max.)[°C] | 150 |
Package Size [mm] | 7.8x7.6 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD8LA700EFV-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Load Switch, Aec-Q100, Htssop-24 | Newark Electronics |
POWER LOAD SWITCH, AEC-Q100, HTSSOP-24 | element14 |
8xLSS 5,5V 700mOhm HTSSOP-B24 | Rutronik |
Power Switch/Driver 48 N-Channel 200mA 24-HTSSOP-B , REEL | Future Electronics |
Power Switch Low Side 0.5A 24-Pin HTSSOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD8LA700EFV-CE2?
Additional datasheets, footprints and schematics for BD8LA700EFV-CE2 are listed on our Part Details page. You can also find images and similar parts to BD8LA700EFV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8LA700EFV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8LA700EFV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8LA700EFV-CE2 fall under?
The BD8LA700EFV-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD8LA700EFV-CE2 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8LA700EFV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8LA700EFV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD8LA700EFV-CE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD8LA700EFV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8LA700EFV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD8LA700EFV-CE2?
You can fill out our help required form which you can use to request a quote for BD8LA700EFV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.