Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Possible to output 2Vrms with single-supply 5V |
Output Coupling Capacitor-less |
Variable Gain (+6dB / +9dB Typ.) [BD8876FV] |
Fixed Gain (+6.7dB Typ.) [BD8878FV] |
Integrated Negative Power Supply |
Ground-Referenced Outputs |
Integrated Short-Circuit and Thermal Protection |
Vcc(Min.)[V] | 3 |
---|---|
Vcc(Max.)[V] | 5.5 |
Number of Line Outputs | STEREO |
Line Output Type | Ground-Centered |
Line THD+N[%] | 0.003 |
Line SNR[dB] | 109 |
Line PSRR[dB] | 65 |
Input Type | Single |
Number of Inputs | STEREO |
Output Noise[µVrms] | 10 |
I/F | PORT |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.4 (t=1.35) |
Data Sheet |
---|
BD8878FV Data Sheet |
User's Guide |
---|
BD8876FV Evaluation Board Information |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Audio Power Amp, -40 To 85Deg C | Newark Electronics |
Audio Amp 1-CH Stereo 14-Pin SSOP Emboss T/R | Avnet America |
AUDIO POWER AMP, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD8878FV-E2?
Additional datasheets, footprints and schematics for BD8878FV-E2 are listed on our Part Details page. You can also find images and similar parts to BD8878FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8878FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8878FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8878FV-E2 fall under?
The BD8878FV-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BD8878FV-E2 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8878FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8878FV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD8878FV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD8878FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8878FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD8878FV-E2?
You can fill out our help required form which you can use to request a quote for BD8878FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.