Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.68
No Bulky DC-Blocking Capacitors Required |
No Degradation of Low-Frequency Response Due to Output Capacitors |
Ground-Referenced Outputs |
Gain setting: Variable Gain with External Resistors |
Low THD+N |
Low Supply Current |
Integrated Negative Power Supply |
Integrated Short-Circuit and Thermal-Overload Protection |
Headphone Output Power(Max.)[mW] | 80 |
---|---|
Vcc(Min.)[V] | 2.4 |
Vcc(Max.)[V] | 5.5 |
Ext. Gain | Yes |
Headphone Output Type | Ground-Centered |
Headphone THD+N[%] | 0.006 |
Headphone PSRR[dB] | -80 |
Headphone Input Type | Single |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 8.65x6 (t=1.65) |
Data Sheet |
---|
BD88400FJ Data Sheet |
User's Guide |
---|
BD88400FJ Evaluation Board Information |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Stereo Headphone Amp, B, -40 To 85Deg C | Newark Electronics |
STEREO HEADPHONE AMP, B, -40 TO 85DEG C | element14 |
Audio Amp Headphone 2-CH Stereo 80mW Class-B 14-Pin SOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD88400FJ-GE2?
Additional datasheets, footprints and schematics for BD88400FJ-GE2 are listed on our Part Details page. You can also find images and similar parts to BD88400FJ-GE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD88400FJ-GE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD88400FJ-GE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD88400FJ-GE2 fall under?
The BD88400FJ-GE2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BD88400FJ-GE2 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD88400FJ-GE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD88400FJ-GE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD88400FJ-GE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD88400FJ-GE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD88400FJ-GE2 often in real-time on the comparison pages.
What if I can't find stock of BD88400FJ-GE2?
You can fill out our help required form which you can use to request a quote for BD88400FJ-GE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.