Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.86
2.4V to 5.5V Single-Supply Operation |
No Bulky DC-Blocking Capacitors Required |
Low THD+N |
Low Operating Current |
Integrated Negative Power Supply |
Integrated Short-Circuit and Thermal-Overload Protection circuit |
Headphone Output Power(Max.)[mW] | 80 |
---|---|
Vcc(Min.)[V] | 2.4 |
Vcc(Max.)[V] | 5.5 |
Iq[mA] | 2 |
Ext. Gain | No |
Maximum Output Gain[dB] | 0 |
Headphone Output Type | Ground-Centered with Common feedback |
Headphone THD+N[%] | 0.006 |
Headphone SNR[dB] | -101 |
Headphone PSRR[dB] | -80 |
Headphone Input Type | Single |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.1x2.1 (t=0.55) |
Data Sheet |
---|
BD88210GUL Data Sheet |
User's Guide |
---|
BD88200GUL Evaluation Board Information |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Audio Power Amp, B, -40 To 85Deg C | Newark Electronics |
Audio Amp Headphone 2-CH Stereo 80mW Class-B 14-Pin VCSP50L2 Emboss T/R | Avnet America |
AUDIO POWER AMP, B, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD88210GUL-E2?
Additional datasheets, footprints and schematics for BD88210GUL-E2 are listed on our Part Details page. You can also find images and similar parts to BD88210GUL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD88210GUL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD88210GUL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD88210GUL-E2 fall under?
The BD88210GUL-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BD88210GUL-E2 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD88210GUL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD88210GUL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD88210GUL-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD88210GUL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD88210GUL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD88210GUL-E2?
You can fill out our help required form which you can use to request a quote for BD88210GUL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.