Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 35V |
Output Current Max | 400mA |
Switching Frequency | 1.25MHz |
No. of Outputs | 8Outputs |
IC Mounting | SMD |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Led Driver, Aec-Q100, Constant Current | Newark Electronics |
LED DRIVER, AEC-Q100, CONSTANT CURRENT | element14 |
LED DRVR Boost 8-CH 35V 0.4A 16-Pin SSOP-B Embossed T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BD8378FV-ME2?
Additional datasheets, footprints and schematics for BD8378FV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD8378FV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8378FV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8378FV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8378FV-ME2 fall under?
The BD8378FV-ME2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD8378FV-ME2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8378FV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8378FV-ME2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD8378FV-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD8378FV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8378FV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD8378FV-ME2?
You can fill out our help required form which you can use to request a quote for BD8378FV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.