Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
400
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now |
Over-Current Protection:1.5A |
Control Input Logic:Active-Low |
Output Discharge Function |
Reverse Current Protection when Power Switch Off |
Thermal Shutdown |
Open-Drain Fault Flag Output |
Under-Voltage Lockout |
OCP Fast Response |
Soft-Start Circuit |
ESD Protection |
UL:File No.E243261 |
IEC 60950-1 CB_scheme: File No.US-20060-UL |
Supply Voltage(Min.)[V] | 4.5 |
---|---|
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 85 |
ON Resistance [mΩ] | 72 |
Channel Number [ch] | 1 |
Control Input Logic | Active Low |
Over Current Detect [A] | 1.05 to 1.8 |
Output Turn on Time [ms] | 0.5 |
Thermal Shut Down | Recovery |
Flag Output Delay at Over Current [ms] | 13 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3x4.9 (t=1.1) |
Data Sheet |
---|
BD82031FVJ Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Load Sw, High Side, Msop-8 | Newark Electronics |
BD82031 Series 5.5 V 90 mOhm 1.5A SMT Current Limit High Side Switch Ics-TSSOP-8 | Future Electronics |
USB Power SW Hi Side Single 5.5V 1.5A 8-Pin TSSOP Embossed Carrier T/R | Avnet America |
POWER LOAD SW, HIGH SIDE, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BD82031FVJ-GE2?
Additional datasheets, footprints and schematics for BD82031FVJ-GE2 are listed on our Part Details page. You can also find images and similar parts to BD82031FVJ-GE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD82031FVJ-GE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD82031FVJ-GE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD82031FVJ-GE2 fall under?
The BD82031FVJ-GE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD82031FVJ-GE2 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD82031FVJ-GE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD82031FVJ-GE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD82031FVJ-GE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD82031FVJ-GE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD82031FVJ-GE2 often in real-time on the comparison pages.
What if I can't find stock of BD82031FVJ-GE2?
You can fill out our help required form which you can use to request a quote for BD82031FVJ-GE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.