Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
AEC-Q100 Qualified |
Built-in Low ON-Resistance (Typ 70mΩ) N-Channel MOSFET |
Current Limit Threshold 2.4A |
Over-Current Protection |
Thermal Shutdown |
Open-Drain Fault Flag Output |
Under-Voltage Lockout Protection |
Soft-Start Circuit |
Reverse Current Protection when Power Switch Off |
TTL Enable Input |
Supply Voltage(Min.)[V] | 2.7 |
---|---|
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 110 |
ON Resistance [mΩ] | 70 |
Channel Number [ch] | 1 |
Control Input Logic | Active Low |
Over Current Detect [A] | 1.5 to 3.0 |
Output Turn on Time [ms] | 0.8 |
Thermal Shut Down | Recovery |
Flag Output Delay at Over Current [ms] | 15 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3x4.9 (t=1.1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD82007FVJ-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Load Sw, Aec-Q100, 5.5V, Tssop-8 | Newark Electronics |
Power Switch Hi Side 1.5A 8-Pin TSSOP T/R | Avnet America |
POWER LOAD SW, AEC-Q100, 5.5V, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BD82007FVJ-MGE2?
Additional datasheets, footprints and schematics for BD82007FVJ-MGE2 are listed on our Part Details page. You can also find images and similar parts to BD82007FVJ-MGE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD82007FVJ-MGE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD82007FVJ-MGE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD82007FVJ-MGE2 fall under?
The BD82007FVJ-MGE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD82007FVJ-MGE2 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD82007FVJ-MGE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD82007FVJ-MGE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD82007FVJ-MGE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD82007FVJ-MGE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD82007FVJ-MGE2 often in real-time on the comparison pages.
What if I can't find stock of BD82007FVJ-MGE2?
You can fill out our help required form which you can use to request a quote for BD82007FVJ-MGE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.