Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified(Grade 1) |
4ch Current Driver for LED Drive |
Buck-Boost Current Mode DC/DC Controller |
Control DC/DC Converter Oscillation Frequency by External Synchronized Signal |
Spread Spectrum Function |
LSI Protection Function (UVLO, OVP, TSD, OCP, SCP) |
LED Abnormality Detection Function (Open/Short) |
VOUT Discharge Function (Buck-Boost Structure Limitation) |
Topology | Buck-Boost |
---|---|
Vin(Min.)[V] | 4.5 |
Vin(Max.)[V] | 35 |
Output Current(Max.)[mA] | 480 |
Number of Outputs | 4 |
Vout(Max.)[V] | 40 |
Frequency(Max.)[MHz] | 2.2 |
Integrated FET | No |
Dimming | PWM |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 9.7x6.4 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD81A74EFV-M Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
User's Guide |
---|
Evaluation Board User's Guide for BD81A74EFV-TSB-001 |
Application Note |
---|
Evaluation Board test report of BD81A74EFV-TSB-001 |
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
White LED driver BD81A74EFV-M reference design for automotive lighting application (boost operation) |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Led Driver, Aec-Q100, Boost/Buck-Boost | Newark Electronics |
LED Driver Boost/Buck-Boost 4-Ch 24 LEDs PWM 40V 28-Pin HTSSOP Emboss T/R | Avnet America |
LED DRIVER, AEC-Q100, BOOST/BUCK-BOOST | element14 |
Where can I find additional details, specifications and documents for a BD81A74EFV-ME2?
Additional datasheets, footprints and schematics for BD81A74EFV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD81A74EFV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD81A74EFV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD81A74EFV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD81A74EFV-ME2 fall under?
The BD81A74EFV-ME2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD81A74EFV-ME2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD81A74EFV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD81A74EFV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD81A74EFV-ME2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD81A74EFV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD81A74EFV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD81A74EFV-ME2?
You can fill out our help required form which you can use to request a quote for BD81A74EFV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.