Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.21
Integrated Buck-Boost Current Mode DC/DC Controller |
Integrated 4ch Current Driver for LED Drive |
10,000:1 PWM Dimming @100Hz |
External Switching Frequency Synchronization |
Built-In Protection Function (UVLO, OVP, OCP, SCP) |
LED Abnormality Detection Function (Open/Short) |
Integrated VOUT Discharge Function (Buck-Boost or Buck Structure Limitation) |
AEC-Q100 Qualified (Grade 1) |
Topology | Buck-Boost |
---|---|
Vin(Min.)[V] | 4.5 |
Vin(Max.)[V] | 35 |
Output Current(Max.)[mA] | 480 |
Number of Outputs | 4 |
Vout(Max.)[V] | 40 |
Frequency(Max.)[MHz] | 2.2 |
Integrated FET | Yes |
Dimming | PWM |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 9.7x6.4 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD81A24EFV-M Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, Aec-Q100, Buck-Boost, Htssop | Newark Electronics |
LED Driver Buck-Boost 4-Ch 24 LEDs PWM 28-Pin HTSSOP Emboss T/R | Avnet America |
LED DRIVER, AEC-Q100, BUCK-BOOST, HTSSOP | element14 |
Where can I find additional details, specifications and documents for a BD81A24EFV-ME2?
Additional datasheets, footprints and schematics for BD81A24EFV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD81A24EFV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD81A24EFV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD81A24EFV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD81A24EFV-ME2 fall under?
The BD81A24EFV-ME2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD81A24EFV-ME2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD81A24EFV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD81A24EFV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD81A24EFV-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD81A24EFV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD81A24EFV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD81A24EFV-ME2?
You can fill out our help required form which you can use to request a quote for BD81A24EFV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.