Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified(Grade 2) |
Built-in 10bit DAC |
Built-in DAC Output Buffer Amplifier (12ch) |
Double Register Switching Function (SEL) |
I²C BUS Control (SDA, SCL) STANDARD-MODE, FAST-MODE Changeable |
EEPROM Auto-read Function |
Protection Circuits: Under Voltage Lock Out (UVLO) Over Voltage Protection (OVP) Thermal Shutdown Circuit (TSD) Power ON Reset Circuit |
Vin1(Min.)[V] | 2.1 |
---|---|
Vin1(Max.)[V] | 3.6 |
SW frequency(Max.)[MHz] | 0.4 |
Buffer for Gamma[ch] | 12 |
Clock Frequency[MHz] | 0.4 |
DAC[bit] | 10 |
Serial I/F | I2C |
Auto Data Read | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 5x5 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD81849MUV-C Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Gamma Voltage Generator, -40 To 105Deg C | Newark Electronics |
Programmable Gamma Voltage Generated IC 2.1 to 3.6V 32-Pin VQFN-SV Emboss T/R | Avnet America |
GAMMA VOLTAGE GENERATOR, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD81849MUV-CE2?
Additional datasheets, footprints and schematics for BD81849MUV-CE2 are listed on our Part Details page. You can also find images and similar parts to BD81849MUV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD81849MUV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD81849MUV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD81849MUV-CE2 fall under?
The BD81849MUV-CE2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BD81849MUV-CE2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD81849MUV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD81849MUV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD81849MUV-CE2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD81849MUV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD81849MUV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD81849MUV-CE2?
You can fill out our help required form which you can use to request a quote for BD81849MUV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.