Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$104.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$120.46
|
No stock
|
Buy Now | |
CoreStaff
from US$108.50
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$143.78
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$104.00
|
1
in stock
|
Buy Now | |
element14
from US$139.40
|
1
in stock
|
Buy Now | |
Farnell
from US$121.47
|
1
in stock
|
Buy Now | |
Avnet America
from US$136.50
|
-
|
Buy Now |
Silicon Manufacturer | Rohm Semiconductor |
---|---|
Silicon Core Number | BD7F200HFN-LB |
Kit Application Type | Power Management |
Application Sub Type | Isolated Flyback Converter |
Kit Contents | Eval Board |
RoHS Compliant | Yes |
Eval Board, Isolated Flyback Converter | Newark Electronics |
Evaluation Board for BD7F200HFN | RS |
BD7F200HFN-LB 15V Output Isolated Flyback DC/DC Converter Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a BD7F200HFN-EVK-001?
Additional datasheets, footprints and schematics for BD7F200HFN-EVK-001 are listed on our Part Details page. You can also find images and similar parts to BD7F200HFN-EVK-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD7F200HFN-EVK-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD7F200HFN-EVK-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD7F200HFN-EVK-001 fall under?
The BD7F200HFN-EVK-001 is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to BD7F200HFN-EVK-001 when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD7F200HFN-EVK-001 you can contact the distributor directly for product support, shipping queries etc.
Is the BD7F200HFN-EVK-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BD7F200HFN-EVK-001 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for BD7F200HFN-EVK-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD7F200HFN-EVK-001 often in real-time on the comparison pages.
What if I can't find stock of BD7F200HFN-EVK-001?
You can fill out our help required form which you can use to request a quote for BD7F200HFN-EVK-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.