Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
No stock
|
Buy Now | |
CoreStaff
from US$0.39
|
2,739
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
2,260
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now |
BTL monaural speaker amplifier |
Capable of high power 1.5W / 8Ω / BTL output |
Wide power supply voltage range |
Active / suspend modes |
Built-in anti-pop circuit |
Built-in thermal shutdown circuit |
Speaker Amp Type | Class AB |
---|---|
Speaker Amp Outputs | 1 |
Speaker Amp Output Power(Max.)[W] | 1.5 |
Speaker Amp Input Type | Single |
Vcc(Min.)[V] | 2.4 |
Vcc(Max.)[V] | 5.5 |
Iq[mA] | 3.2 |
Ext. Gain | Yes |
Maximum Output Gain[dB] | 20 |
Speaker Amp THD+N[%] | 0.1 |
Speaker Amp SNR[dB] | -107 |
Speaker Amp PSRR[dB] | 57 |
I/F | PORT |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2x3 (t=1) |
Data Sheet |
---|
BD7830NUV Data Sheet |
User's Guide |
---|
BD7830NUV Evaluation Board Information |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Audio Power Amp, Ab, -40 To 85Deg C | Newark Electronics |
BD7830NUV Series 5.5 V 420 mW Class AB Mono SMT Audio Amplifier - VSON-8 | Future Electronics |
Audio Amp Speaker 1-CH Mono 420W Class-AB 8-Pin VSON EP T/R | Avnet America |
AUDIO POWER AMP, AB, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD7830NUV-TR?
Additional datasheets, footprints and schematics for BD7830NUV-TR are listed on our Part Details page. You can also find images and similar parts to BD7830NUV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD7830NUV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD7830NUV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD7830NUV-TR fall under?
The BD7830NUV-TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BD7830NUV-TR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD7830NUV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD7830NUV-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD7830NUV-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD7830NUV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD7830NUV-TR often in real-time on the comparison pages.
What if I can't find stock of BD7830NUV-TR?
You can fill out our help required form which you can use to request a quote for BD7830NUV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.