Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Boundary Conduction Mode |
Low Power Consumption |
VCCUVLO |
Resister Detection for ZCD |
Switching Loss Reduction, Noise Reduction by ZCD |
Dynamic and Static OVP by the VS Pin |
High Accuracy Over Current Detection (±4 %) |
Error Amplifier Input Short Protection |
Stable MOSFET Gate Drive by the Clamper |
Protection Function by the OVP Pin |
Over Voltage Reduce by Soft Start |
Safe Design by the IS-GND Short Timer Operation |
Controller Type | PFC |
---|---|
Channel | 1 |
Zero Detect | Resistor |
W/W Input IEC61000-3-2 Class-C Support | No |
Vin1 (Typ.)[V] | 2.5 |
Reference Voltage Accuracy (%) | 1.5 |
Brown Out | No |
VCC Discharge | No |
OVP System | 2 way |
FET | - |
OVP Pin Over Voltage Protection (L/A) | Auto Restart |
VS Pin Over Voltage Protection (L/A) | Auto Restart |
Vin1(Max.)[V] | 26 |
VS Dynamic OVP (L/A) | Auto Restart |
VS Short Protection (L/A) | Auto Restart |
BR PIN | No |
IS Short Protection (L/A) | Auto Restart |
Startup VOUT Overshoot Countermeasure Function | Yes |
Light Load mode | No |
SW Frequency (Max.)[kHz] | 450 |
EN | No |
Thermal Shut-down | Yes |
Under Voltage Lock Out | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 4.9x6 (t=1.65) |
Data Sheet |
---|
BD7692FJ Data Sheet |
User's Guide |
---|
Reference Board BD7692FJ-EVK-001 |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Pfc Controller, -40 To 105Deg C Rohs Compliant: Yes |Rohm BD7692FJ-E2 | Newark Electronics |
PFC CONTROLLER, -40 TO 105DEG C | element14 |
Power Factor Correction PWM CONTRLR PFC Controller 55uA 450kHz 8-Pin SOP-J Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD7692FJ-E2?
Additional datasheets, footprints and schematics for BD7692FJ-E2 are listed on our Part Details page. You can also find images and similar parts to BD7692FJ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD7692FJ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD7692FJ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD7692FJ-E2 fall under?
The BD7692FJ-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.
Can I view similar or alternative parts?
You can view similar parts to BD7692FJ-E2 when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD7692FJ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD7692FJ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD7692FJ-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BD7692FJ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD7692FJ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD7692FJ-E2?
You can fill out our help required form which you can use to request a quote for BD7692FJ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.