Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Ultra low quiescent current: 6μA(Typ) |
Output current capability: 200mA |
Output voltage: 3.3V or 5.0V(Typ) |
High output voltage accuracy: ±2% |
Low saturation voltage by using PMOS output transistor. |
Integrated overcurrent protection to protect the IC from damage caused by output short-circuiting. |
Integrated thermal shutdown to protect the IC from overheating at overload conditions. |
Low ESR ceramic capacitor can be used as output capacitor. |
HTSOP-J8, TO252-3, SOT223-4(F)(SOT223-4, SOT223-4F) 3type package |
Breakdown Voltage(Max.)[V] | 50 |
---|---|
ch | 1 |
Vin(Min.)[V] | 5.8 |
Vin(Max.)[V] | 45 |
Vout (Typ.) [V] | 5 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.006 |
Shutdown Function | No |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.4(Io=0.2A) |
Ripple Rejection [dB] | 60 |
Load Regulation[mV] | 5(Io=10mA to 200mA ) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 6.5x9.5 (t=2.5) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD750L2FP-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
TO252 Package Thermal Resistance Information |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BD750L2FP Series 5 V 200 mA Ultra Low Quiescent Current LDO Regulator - TO-252-3 | Future Electronics |
LDO Regulator Pos 5V 0.2A 3-Pin TO-252 Embossed T/R | Avnet America |
LDO, FIXED, 5V, 0.2A, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a BD750L2FP-CE2?
Additional datasheets, footprints and schematics for BD750L2FP-CE2 are listed on our Part Details page. You can also find images and similar parts to BD750L2FP-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD750L2FP-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD750L2FP-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD750L2FP-CE2 fall under?
The BD750L2FP-CE2 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to BD750L2FP-CE2 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD750L2FP-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD750L2FP-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD750L2FP-CE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and Farnell have stock available or on a lead time for BD750L2FP-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD750L2FP-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD750L2FP-CE2?
You can fill out our help required form which you can use to request a quote for BD750L2FP-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.