Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.45
Omnipolar detection |
Full time operation |
Small outline package SSOP5 |
For 5.0V Power supply voltage |
High ESD resistance 8kV(HBM) |
Sensor Type | Omnipolar Detection Hall ICs |
---|---|
Vcc(Min.)[V] | 4.5 |
Vcc(Max.)[V] | 5.5 |
S-pole Operate Point[mT] | 3.4 |
N-pole Operate Point[mT] | -3.4 |
Hysteresis[mT] | 0.4 |
Average Supply Current | 2mA |
Output Type | CMOS |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BD7411G Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide for BD7411G-EVK-001 |
Evaluation Board User's Guide for SensorShield-EVK-003 |
Shield-EVK-001 Manual |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BD Series 2 mA 5 V Surface Mount Omnipolar Detection Hall IC - SSOP-5 | Future Electronics |
Hall Effect Sensor 1mA Omnipolar 5V 5-Pin SSOP Embossed T/R | Avnet America |
IC, HALL EFFECT SSOP5 | Farnell |
Hall Effect Sensor, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a BD7411G-TR?
Additional datasheets, footprints and schematics for BD7411G-TR are listed on our Part Details page. You can also find images and similar parts to BD7411G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD7411G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD7411G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD7411G-TR fall under?
The BD7411G-TR is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to BD7411G-TR when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD7411G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD7411G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD7411G-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and Farnell have stock available or on a lead time for BD7411G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD7411G-TR often in real-time on the comparison pages.
What if I can't find stock of BD7411G-TR?
You can fill out our help required form which you can use to request a quote for BD7411G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.