Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | - |
---|---|
Input Voltage | 12V, 12V |
Battery Charge Voltage | - |
Charge Current Max | - |
Battery IC Case Style | SSOP |
No. of Pins | 6Pins |
No. of Series Cells | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6550 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +85°C |
Output Current Max | 50mA |
Primary Input Voltage | 12V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Constant Voltage And Current Controller 6-Pin SSOP T/R | Avnet America |
Power Management Battery Charger SSOP6 | ROHM Semiconductor BD6550G-TR | RS Americas |
POWER MANAGEMERN, BATT CHAR, SSOP6 | Farnell |
Where can I find additional details, specifications and documents for a BD6550G-TR?
Additional datasheets, footprints and schematics for BD6550G-TR are listed on our Part Details page. You can also find images and similar parts to BD6550G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6550G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6550G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD6550G-TR fall under?
The BD6550G-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BD6550G-TR when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6550G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD6550G-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD6550G-TR have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for BD6550G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6550G-TR often in real-time on the comparison pages.
What if I can't find stock of BD6550G-TR?
You can fill out our help required form which you can use to request a quote for BD6550G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.