Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
100
in stock
|
Buy Now | |
CoreStaff
from US$0.98
|
432
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
60
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
Farnell
from US$1.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low on resistance (50mΩ, Typ.) N-MOS switch built in |
Maximum output current: 2A |
Discharge circuit built in |
Soft start control circuit built in |
Under voltage lockout (UVLO) circuit built in |
Thermal shutdown (Output off latching) |
Reverse current flow blocking at switch off (only BD6522F) |
Supply Voltage(Min.)[V] | 3 |
---|---|
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 110 |
ON Resistance [mΩ] | 50 |
Channel Number [ch] | 1 |
Control Input Logic | Active High |
Output Current[A] | 2 |
Output Turn on Time [ms] | 1 |
Thermal Shut Down | Latch Type |
Discharge resistance[Ω] | 350 |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BD6522F Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Load Switch ICs For Portable Equipment | RS |
BD6522 Series 3 - 5.5 V 60 mOhm 2 A Load Switch IC - SOIC-8 | Future Electronics |
Power Switch Hi Side/Lo Side 0A 8-Pin SOP T/R | Avnet America |
IC, POWER MANAGEMENT SW, SOP8 | Farnell |
Where can I find additional details, specifications and documents for a BD6522F-E2?
Additional datasheets, footprints and schematics for BD6522F-E2 are listed on our Part Details page. You can also find images and similar parts to BD6522F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6522F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6522F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6522F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD6522F-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD6522F-E2 have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for BD6522F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6522F-E2 often in real-time on the comparison pages.
What if I can't find stock of BD6522F-E2?
You can fill out our help required form which you can use to request a quote for BD6522F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.