Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.87
Low standby current |
Compatible with PWM control signal input (20k to 100kHz) |
PWM duty control via V |
REF |
voltage setting terminal |
Cross-conduction prevention circuit |
Four protection circuits provided: OCP, OVP, TSD and UVLO |
Power Supply Voltage (Max.) [V] | 32 |
---|---|
Power Supply Voltage (Min.) [V] | 6 |
Vcc (Max.)[V] | 36 |
Iout (Max.)[A] | 2 |
Output On Resistance (Typ.)[Ω] | 1 |
Number of Motors | 1 |
VREF PWM | Yes |
Current Limit | - |
High Speed Drive | - |
Automotive class | No |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 9.395x10.54 (t=2.005) |
Data Sheet |
---|
BD6232HFP Data Sheet |
Application Note |
---|
BD62xx Series |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
H-Bridge motor driver,36V,2A,HRP7 | RS |
BD623XXX Series 36 V 1.5 O Surface Mount Half Bridge Driver HRP-7 | Future Electronics |
Half Bridge Driver 8-Pin(7+Tab) HRP T/R | Avnet America |
H-bridge Driver 36V 2A Brush Motor HRP7 | ROHM Semiconductor BD6232HFP-TR | RS Americas |
H-BRIDGE DRIVER 36V MAX, 2.0 A, HRP7 | Farnell |
Where can I find additional details, specifications and documents for a BD6232HFP-TR?
Additional datasheets, footprints and schematics for BD6232HFP-TR are listed on our Part Details page. You can also find images and similar parts to BD6232HFP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6232HFP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6232HFP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6232HFP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD6232HFP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD6232HFP-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for BD6232HFP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6232HFP-TR often in real-time on the comparison pages.
What if I can't find stock of BD6232HFP-TR?
You can fill out our help required form which you can use to request a quote for BD6232HFP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.