Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Receiver |
---|---|
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | 5W |
Operating Temperature Range | -30°C to +85°C |
IC Package Type | UCSP |
No. of Pins | 42Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Wireless Power Receiver 0V to 15V 42-Pin UCSP50L3C T/R | Avnet America |
WIRELESS POWER RECEIVER, -30 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BD57011AGWL-E2?
Additional datasheets, footprints and schematics for BD57011AGWL-E2 are listed on our Part Details page. You can also find images and similar parts to BD57011AGWL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD57011AGWL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD57011AGWL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD57011AGWL-E2 fall under?
The BD57011AGWL-E2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD57011AGWL-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD57011AGWL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD57011AGWL-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD57011AGWL-E2 have stock available?
Authorised distributors including CoreStaff, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for BD57011AGWL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD57011AGWL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD57011AGWL-E2?
You can fill out our help required form which you can use to request a quote for BD57011AGWL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.