Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0289
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
CoreStaff
from US$0.27
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.0289
|
-
|
Buy Now |
Low Operating Supply Voltage |
High Voltage Gain |
Low Input Offset Voltage |
Low Input Bias Current |
High Slew Rate |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 1.7 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 5.5 |
Channel | 1 |
Input Offset Voltage (Max.) [mV] | 2.5 |
Input Bias Current (Typ.) [nA] | 0.001 |
Slew Rate (Typ.) [V/µs] | 2.5 |
Input Voltage Range [V] | VSS to VDD |
Output Voltage Range [V] | VSS+0.1 to VDD-0.1 |
Voltage gain (Typ.) [dB] | 110 |
Output current (Typ.) [mA] | 17 |
CMRR (Typ.) [dB] | 90 |
PSRR (Typ.) [dB] | 90 |
GBW (Typ.) [MHz] | 3.2 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BD5291G Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Opamp, 3.2Mhz, -40 To 85Deg C | Newark Electronics |
Input/Output Full Swing Low Input Offset Voltage Op Amp 5.5V 5-Pin SSOP | Future Electronics |
OP Amp Single GP 5.5V 5-Pin SSOP Embossed T/R | Avnet America |
OPAMP, 3.2MHZ, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD5291G-GTL?
Additional datasheets, footprints and schematics for BD5291G-GTL are listed on our Part Details page. You can also find images and similar parts to BD5291G-GTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD5291G-GTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD5291G-GTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD5291G-GTL fall under?
The BD5291G-GTL is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BD5291G-GTL when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD5291G-GTL you can contact the distributor directly for product support, shipping queries etc.
Is the BD5291G-GTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD5291G-GTL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD5291G-GTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD5291G-GTL often in real-time on the comparison pages.
What if I can't find stock of BD5291G-GTL?
You can fill out our help required form which you can use to request a quote for BD5291G-GTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.