Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High accuracy detection |
Ultra-low current consumption |
Two output types (N-ch open drain and CMOS output) |
Wide Operating temperature range |
Very small and low height package |
Package SSOP5 is similar to SOT-23-5(JEDEC) |
Under Voltage Detection Voltage [V] (typ.) | 2.4 |
---|---|
VDET Precision [%] | ±1 |
Reset Active Voltage Range [V] | 0.95 to 10 |
Output Types | CMOS |
Reset Delay Timer | No |
Reset Active State | Low |
Manual Reset | No |
Comment | Cu wire bonding. |
Watchdog Timer | No |
Auto Motive | Yes |
Circuit Current (ON) [µA] | 0.60(Vs=4.8V) |
Circuit Current (OFF) [µA] | 0.85(Vs=4.8V) |
Hysteresis Voltage [V] | Vs x 0.05 |
L Output Current (LowVol) [mA] | 0.4 |
L Output Current (HighVol) [mA] | 2 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BD49E24G-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Voltage Detector, Aec-Q100, 2.4V, Ssop-5 | Newark Electronics |
Voltage Supervisor Open Drain 2.4V 5-Pin SSOP T/R Automotive | Avnet America |
VOLTAGE DETECTOR, AEC-Q100, 2.4V, SSOP-5 | element14 |
Where can I find additional details, specifications and documents for a BD49E24G-MTR?
Additional datasheets, footprints and schematics for BD49E24G-MTR are listed on our Part Details page. You can also find images and similar parts to BD49E24G-MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD49E24G-MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD49E24G-MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD49E24G-MTR fall under?
The BD49E24G-MTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BD49E24G-MTR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD49E24G-MTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD49E24G-MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD49E24G-MTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD49E24G-MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD49E24G-MTR often in real-time on the comparison pages.
What if I can't find stock of BD49E24G-MTR?
You can fill out our help required form which you can use to request a quote for BD49E24G-MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.