Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
CoreStaff
from US$0.12
|
1,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now |
High accuracy detection |
Ultra-low current consumption |
Two output types (Nch open drain and CMOS output) |
Wide Operating temperature range |
Very small and low height package |
Package SSOP5 is similar to SOT-23-5 (JEDEC) |
Package SSOP3 is similar to SOT-23-3 (JEDEC) |
Under Voltage Detection Voltage [V] (typ.) | 2.6 |
---|---|
VDET Precision [%] | ±1 |
Reset Active Voltage Range [V] | 0.95 to 10 |
Output Types | Open drain |
Reset Delay Timer | No |
Reset Active State | Low |
Manual Reset | No |
Comment | 1pin GND (PIN rotated) |
Watchdog Timer | No |
Auto Motive | No |
Circuit Current (ON) [µA] | 0.60(Vs=4.8V) |
Circuit Current (OFF) [µA] | 0.85(Vs=4.8V) |
Hysteresis Voltage [V] | Vs x 0.05 |
L Output Current (LowVol) [mA] | 0.4 |
L Output Current (HighVol) [mA] | 2 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 2.9x2.8 (t=1.45) |
Data Sheet |
---|
BD48K26G Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Voltage Detector, -40 To 105Deg C | Newark Electronics |
BD48K26G Series 2.6 V Surface Mount Standard CMOS Voltage Detector IC - SSOP-3 | Future Electronics |
Processor Supervisor 2.626V 2.3 to 6V 3-Pin SSOP Emboss T/R | Avnet America |
VOLTAGE DETECTOR, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD48K26G-TL?
Additional datasheets, footprints and schematics for BD48K26G-TL are listed on our Part Details page. You can also find images and similar parts to BD48K26G-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD48K26G-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD48K26G-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD48K26G-TL fall under?
The BD48K26G-TL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BD48K26G-TL when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD48K26G-TL you can contact the distributor directly for product support, shipping queries etc.
Is the BD48K26G-TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD48K26G-TL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD48K26G-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD48K26G-TL often in real-time on the comparison pages.
What if I can't find stock of BD48K26G-TL?
You can fill out our help required form which you can use to request a quote for BD48K26G-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.