Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0269
Broad lineup available in different detection voltages : 1.9V to 4.6V (0.1V increments) |
High detection voltage accuracy : ±1% |
Low current consumption |
Under Voltage Detection Voltage [V] (typ.) | 3 |
---|---|
VDET Precision [%] | ±1 |
Reset Active Voltage Range [V] | 0.85 to 10 |
Output Types | Open collector |
Reset Delay Timer | No |
Reset Active State | Low |
Manual Reset | No |
Watchdog Timer | No |
Auto Motive | No |
Circuit Current (ON) [µA] | 1.5 |
Circuit Current (OFF) [µA] | 1.6 |
Hysteresis Voltage [V] | 0.05 |
L Output Current (LowVol) [mA] | 15 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 75 |
Package Size | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BD4730G Data Sheet |
Application Note |
---|
Voltage Detector Circuit Collection |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Spice Models for Voltage Detector ICs |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Voltage Detector,3.0V, SSOP5 | RS |
Volt Supervisor PWR Supply 1.9V to 4.6V 5-Pin SMP T/R | Future Electronics |
Volt Supervisor Detect 1.9V to 4.6V 5-Pin SMP T/R | Avnet America |
VOLTAGE DETECTOR, 1.6UA, 10V, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a BD4730G-TR?
Additional datasheets, footprints and schematics for BD4730G-TR are listed on our Part Details page. You can also find images and similar parts to BD4730G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD4730G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD4730G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD4730G-TR fall under?
The BD4730G-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BD4730G-TR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD4730G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD4730G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD4730G-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for BD4730G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD4730G-TR often in real-time on the comparison pages.
What if I can't find stock of BD4730G-TR?
You can fill out our help required form which you can use to request a quote for BD4730G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.